UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61076-2-106

Connectors for electronic equipment - Product requirements Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 52
ICS Code (Fire-fighting): 13.220.10
scope:

This International Standard describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with M16 × 0,75 screw-locking. Male connectors have round contacts Θ 1,5 mm or Θ 1,0 mm.

NOTE IEC 60130-9, Edition 3.0 specified connectors with a similar mating interface for radio and associated sound equipment. User of this standard should be aware that some of the IEC 60130-9 style could be mated to some connector styles of this standard. However, IEC 60130-9:2011 (Edition 4.0) no longer includes these styles.

Document History

CEI EN 61076-2-106
June 1, 2012
Connectors for electronic equipment - Product requirements Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67
This International Standard describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and...

References

Advertisement