CEI EN 61076-2
Connectors for electronic equipment - Product requirements Part 2: Sectional specification for circular connectors
| Organization: | CEI |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 establishes uniform specifications and technical information for circular connectors. It should be used in conjunction with the generic specification IEC 61076-1:2006 for product requirements and with IEC 62197-1 for quality requirements as the basis for preparation of consistent detail product specifications for circular connectors.
NOTE 1 It is intended that a detail quality specification, IEC 62197-2-1XX, be prepared, based on the blank detail specification for circular connectors IEC 62197-2-001, to be used in addition to the corresponding detail product specification IEC 61076-2-1XX..
NOTE2 The quality assessment requirements for connectors according to the IEC 61076series are detailed in IEC 62197-1.
In the event of conflict between this sectional specification and the detail product specification, it is intended that the requirements of the detail product specification prevail.
Document History