UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI UNI EN ISO 15426-2

Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification Part 2: Two-dimensional symbols

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2012
Status: active
Page Count: 28
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies, and specifies reference calibration standards against which these should be tested. This part of ISO/IEC 15426 provides for testing of representative samples of the equipment.

NOTE ISO/IEC 15426-1 applies to verifiers for linear bar code symbols.

Document History

CEI UNI EN ISO 15426-2
September 1, 2012
Information technology - Automatic identification and data capture techniques - Bar code verifier conformance specification Part 2: Two-dimensional symbols
This part of ISO/IEC 15426 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional...

References

Advertisement