ISO/IEC 15438
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 116 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats, dimensions, error correction rules, reference decoding algorithm, and a number of application parameters.
Document History
ISO/IEC 15438
September 15, 2015
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats,...
June 1, 2006
Information Technology - Automatic Identification and Data Capture Techniques - PDF417 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats,...
September 15, 2001
Information Technology - Automatic Identification and Data Capture Techniques - Bar Code Symbology Specifications - PDF417
A description is not available for this item.