ISO/IEC 15438

Information Technology - Automatic Identification and Data Capture Techniques - PDF417 bar code symbology specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2006
Status: inactive
Page Count: 112
ICS Code (Information coding): 35.040
scope:

This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats, dimensions, error correction rules, reference decoding algorithm, and a number of application parameters.

Document History

September 15, 2015
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats,...
ISO/IEC 15438
June 1, 2006
Information Technology - Automatic Identification and Data Capture Techniques - PDF417 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as PDF417. It specifies PDF417 symbology characteristics, data character encodation, symbol formats,...
September 15, 2001
Information Technology - Automatic Identification and Data Capture Techniques - Bar Code Symbology Specifications - PDF417
A description is not available for this item.

References

Advertisement