UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61169-44

Radio-frequency connectors – Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2012
Status: active
Page Count: 36
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169 which is a sectional specification (SS) provides information and rules for preparation of detail specification of SMP series push-on RF coaxial connectors together with the pro-forma blank detail specification.

The SMP push-on series connectors with characteristic impedance of 50 Ω are used with RF cables or micro-strips in microwave, telecommunication, wireless and other fields. The operating frequency limit is up to 40 GHz.

It also prescribes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMP RF connectors.

This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

NOTE Metric dimension are original dimensions.

All undimensioned pictorial configurations are for reference purpose only.

Document History

IEC 61169-44
December 1, 2012
Radio-frequency connectors – Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for preparation of detail specification of SMP series push-on RF coaxial connectors together with the...
April 1, 2010
Radio-frequency connectors – Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors
Series SMP push-on connectors have a characteristic impedance of 50 Ω and are used with RF cables or micro-strips in microwave, telecommunication, wireless and other fields. The connectors are usable...

References

Advertisement