AIA/NAS - NASM25027
NUT, SELF-LOCKING, 250 °F, 450 °F, AND 800 °F
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 21 December 2012 |
| Status: | active |
| Page Count: | 26 |
scope:
This specification covers self-locking nuts for use in temperatures of 250 °F, 450 °F, and 800 °F (see 6.1).
intended Use:
The nuts conforming to this specification are intended for use in applications where the temperature is not greater than the following values:
Copper-base alloy nuts - 250... View More
Document History
NASM25027
December 21, 2012
NUT, SELF-LOCKING, 250 °F, 450 °F, AND 800 °F
The nuts conforming to this specification are intended for use in applications where the temperature is not greater than the following values:
Copper-base alloy nuts – 250 °F
Aluminum-alloy nuts –...
September 1, 1999
Nut, Self-Locking, 250 Degrees F, 450 Degrees F, and 800 Degrees F
The nuts conforming to this specification are intended for use in applications where the temperature is not greater than the following values: Copper-base alloy nuts - 250 degrees F Aluminum-alloy...