IEC 61161
Ultrasonics – Power measurement – Radiation force balances and performance requirements
| Organization: | IEC |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This International Standard
• specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance;
• establishes general principles for the use of radiation force balances in which an obstacle (target) intercepts the sound field to be measured;
• establishes limitations of the radiation force method related to cavitation and temperature rise;
• establishes quantitative limitations of the radiation force method in relation to diverging and focused beams;
• provides information on estimating the acoustic power for diverging and focused beams using the radiation force method;
• provides information on assessment of overall measurement uncertainties.
This International Standard is applicable to:
• the measurement of ultrasonic power up to 1 W based on the use of a radiation force balance in the frequency range from 0,5 MHz to 25 MHz;
• the measurement of ultrasonic power up to 20 W based on the use of a radiation force balance in the frequency range 0,75 MHz to 5 MHz;
• the measurement of total ultrasonic power in well-collimated, diverging and focused ultrasonic fields;
• the use of radiation force balances of the gravimetric type or force feedback type.
(See also Clause A.1)
NOTE 1 A focused beam is converging in the pre-focal range and diverging beyond focus.
NOTE 2 Ultrasonic power measurement in the high intensity therapeutic ultrasound (HITU) range, i.e. beyond 1 W or 20 W, respectively, is dealt with in the future IEC 62555.
Document History