UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 4594

Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Supersonic erosion resistance; German and English version EN 4594:2013

active, Most Current
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 21
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This standard specifies the requirements for a two component polyurethane, topcoat, with a medium degree of resistance to erosion by the effects of rain, available in a range of colours and levels of gloss, to be applied over a primer for aerospace applications on areas where rain erosion at supersonic speeds may be a problem e.g. leading edges and air intakes.

The properties specified in this standard are obtained on defined aluminium alloy test pieces prepared in accordance with EN 3837 Procedure A and EN 23270 and painted with primer to EN 2435. The ability of the material to be used for a specific application (e.g. alternative substrate, alternative primer, specific drying conditions etc.) shall be determined by supplementary tests to confirm that the requirements of this standard are met.

Document History

DIN EN 4594
March 1, 2013
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Supersonic erosion resistance; German and English version EN 4594:2013
This standard specifies the requirements for a two component polyurethane, topcoat, with a medium degree of resistance to erosion by the effects of rain, available in a range of colours and levels of...

References

Advertisement