ISO 2813

Paints and varnishes - Determination of gloss value at 20°, 60° and 85°

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2014
Status: active
Page Count: 28
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured coatings on plane, opaque substrates.

NOTE On test specimens different from these mentioned above, comparative gloss measurements are possible. However, it is not ensured that the obtained gloss values correspond to the visual gloss perception

Document History

ISO 2813
October 1, 2014
Paints and varnishes - Determination of gloss value at 20°, 60° and 85°
This International Standard specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured...
August 1, 1994
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
A description is not available for this item.
August 1, 1994
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determining the specular...
January 1, 1994
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
A description is not available for this item.

References

Advertisement