ISO 13803

Paints and varnishes - Determination of haze on paint films at 20°

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2014
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates.

The use of the 20° geometry means that the method is closely related to the measurement of gloss at 20° in ISO 2813. The application of this method is intended to give improved differentiation between highgloss surfaces, for example in the field of assessment of dispersion characteristics.

Document History

ISO 13803
October 1, 2014
Paints and varnishes - Determination of haze on paint films at 20°
This International Standard specifies a test method for determining the haze of coatings. The method is suitable for the haze measurement of non-textures coatings on plane, opaque substrates. The...
April 15, 2000
Paints and Varnishes - Determination of Reflection Haze on Paint Films at 20
A description is not available for this item.

References

Advertisement