ISO 2813
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
October 1, 2014
Paints and varnishes - Determination of gloss value at 20°, 60° and 85°
This International Standard specifies a method for determining the gloss of coatings using the three geometries of 20°, 60° or 85°. The method is suitable for the gloss measurement of non-textured...
ISO 2813
August 1, 1994
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
A description is not available for this item.
August 1, 1994
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
This International Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products.
It specifies a test method for determining the specular...
January 1, 1994
Paints and Varnishes - Determination of Specular Gloss of Non-Metallic Paint Films at 20 Degrees, 60 Degrees and 85 Degrees
A description is not available for this item.