UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 22476-7

Geotechnical investigation and testing - Field testing - Part 7: Borehole jack test (ISO 22476-7:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 29
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22476 specifies the equipment requirements, execution of and reporting on borehole jack tests.

NOTE This part of ISO 22476 fulfils the requirements for borehole jack tests as part of geotechnical investigation and testing according to EN 1997-1 [1] and EN 1997-2 [2].

This part of ISO 22476 specifies the procedure for conducting a borehole jack test in ground stiff enough not to be adversely affected by the drilling operation. Two diametral cylindrical steel loading plates are placed in the ground and opened by pressure. Pressure applied to, and associated opening of the probe are measured and recorded so as to obtain a stress-displacement relationship of the ground for the range of the expected design stress.

This part of ISO 22476 applies to test depths of ≤ 100 m and to testing either on land or off-shore.

Document History

DIN EN ISO 22476-7
March 1, 2013
Geotechnical investigation and testing - Field testing - Part 7: Borehole jack test (ISO 22476-7:2012)
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on borehole jack tests. NOTE This part of ISO 22476 fulfils the requirements for borehole jack tests as part...

References

Advertisement