UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 22476-5

Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test (ISO 22476-5:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 37
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests.

NOTE This part of ISO 22476 fulfils the requirements for flexible dilatometer tests as part of geotechnical investigation and testing according to EN 1997-1 [1] and EN 1997-2 [2].

This part of ISO 22476 is applicable to tests in ground stiff enough not to be adversely affected by the drilling operation.

This part of ISO 22476 is applicable to four procedures for conducting a test with the flexible dilatometer.

This part of ISO 22476 applies to tests performed up to 1 800 m depth. Testing can be conducted either on land or off-shore.

Document History

October 1, 2023
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test (ISO 22476-5:2023)
A description is not available for this item.
May 1, 2022
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test (ISO/DIS 22476-5:2022); German and English version prEN ISO 22476-5:2022
A description is not available for this item.
DIN EN ISO 22476-5
March 1, 2013
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test (ISO 22476-5:2012)
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests. NOTE This part of ISO 22476 fulfils the requirements for flexible dilatometer...

References

Advertisement