UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60684-3-271

Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2012
Status: active
Page Count: 20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684 gives the requirements for four types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, nominal shrink ratio of 2:1.

Type A: standard wall thickness for use at temperatures up to 120 °C

Type B: thin wall thickness for use at temperatures up to 120 °C

Type C: standard wall thickness for use at temperatures up to 150 °C

Type D: thin wall thickness for use at temperatures up to 150 °C

These sleevings are normally supplied with internal diameters up to 102 mm for the standard wall thickness and up to 51 mm for the thin wall thickness. The standard colour is black.

Sizes or colours other than those specifically listed in this standard may be available as custom items. These items are considered to comply with this standard if they comply with the property requirements listed in Tables 1, 2, 3, 4, 5 and 6 except for dimensions and mass.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

CEI EN 60684-3-271
December 1, 2012
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
This part of IEC 60684 gives the requirements for four types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, nominal shrink ratio of 2:1. Type A: standard wall thickness...
November 1, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
La presente Norma contiene le prescrizioni per i due seguenti tipi di guaine termorestringenti, elastomeriche, ritardanti alla fiamma, resistenti ai fluidi, con un rapporto di restringimento 2:1 ed...
August 1, 1999
Specifica per guaine isolanti flessibili - - Parte 3: Specifiche particolari per tipi particolari di guaine - Foglio 271: Guaine termorestringenti elastomeriche, ritardanti alla fiamma, resistenti ai fluidi, rapporto di restringimento 2:1
La presente Norma contiene le prescrizioni relative alle guaine isolanti flessibili termorestringenti elastometriche, ritardanti alla fiamma. La presente Norma é annullata e sostituita dalla Nuova...

References

Advertisement