CEI EN 50377-16-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 16-1: Type LF3 APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre with titanium composite ferrule for Category C
| Organization: | CEI |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition
This European Standard contains the initial, start of life
dimensional, optical, mechanical and environmental performance
requirements which a terminated and assembled singlemode resilient
alignment sleeve LF3 APC 8° simplex connector set
(plug-adaptor-plug),
Since different variants and grades of performance are permitted, product marking details are given in 3.5.
Intermateability
Although all products conforming to the requirements of this European Standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product.
When intermating plug variants having different attenuation grades, the resulting level of attenuation cannot be assured to be any better than the worst attenuation grade.
The intermating of a grade C plug with a grade B plug will result in an uncertain level of random attenuation performance.
Operating environment
The tests selected combined with the severities and durations are representative of a Category C environment as defined in EN 61753-1.
Reliability
Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this European Standard does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.
Quality assurance
Compliance with this European Standard does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Document History