CEI EN 60297-3-107
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-107: Dimensions of subracks and plug-in units, small form factor
| Organization: | CEI |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Scope and object
This part of IEC 60297 defines the interface dimensions between subracks and associated plug-in units using connectors as defined in PICMG-MTCA.0 (Fixed board, see Figure 7) and IEC 61076-4-116 (Two part, see Figure 12) and other two part connectors, (see Figure 15).
For mechanical and climatic tests refer to IEC 61587-1.
For electromagnetic shielding performance tests refer to IEC 61587-3.
Document History