ETSI - EN 302 999
Safety; Remote Power Feeding Installations; Safety requirements for the erection and operation of information technology installations with remote power feeding
Organization: | ETSI |
Publication Date: | 1 March 2013 |
Status: | active |
Page Count: | 11 |
scope:
The present document contains safety requirements for the erection of information technology installations with remote power feeding at an operating a.c. voltage exceeding 50 V (rms value) or an operating d.c. voltage exceeding 120 V, conductor to conductor and/or conductor to earth. It applies in addition to EN 60950-1 [3] and EN 60950-21 [4] and contains terms, requirements and tests.
If special standards are applicable for installations and parts of installations these will take precedence; for example EN 60950-1 [3] and EN 60950-21 [4].