UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 7040

Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10

active, Most Current
Organization: SNV
Publication Date: 1 March 2013
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

The International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with threads from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10

NOTE The dimensions of the nuts correspond to those given in ISO 4032 plus prevailing torque feature.

If other specifications are required, they can be selected from existing International Standard, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

SN EN ISO 7040
March 1, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10
The International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with threads from M3 up to and including M36, in product grade A for...

References

Advertisement