UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 10512

Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10

active, Most Current
Organization: SNV
Publication Date: 1 March 2013
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 36 mm, in product grade A for sizes D up to and including 16 mm and product grade B for sizes D above 16 mm, and with property classes 6, 8 and 10.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

NOTE 1 The dimensions of the nuts correspond to those given in ISO 8673 plus prevailing torque feature.

NOTE 2 As there is an insufficient nut height due to the fine pitch thread, there is a higher probability of nut thread stripping. Hence, high nuts according to ISO 7041 are preferably used.

Document History

SN EN ISO 10512
March 1, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D,...

References

Advertisement