UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 8673

Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B (ISO 8673:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1) with metric fine pitch thread in product grade A for nominal thread diameters 8 mm ≤ D ≤ 16 mm and in product grade B for nominal diameters 16 mm < D ≤ 39 mm.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

NOTE As there is an insufficient nut height due to the fine pitch thread, there is a higher probability of nut thread stripping. Hence, high nuts (style 2) according to ISO 8674 are preferably used.

Document History

December 1, 2023
Fasteners - Hexagon regular nuts (style 1), with fine pitch thread (ISO 8673:2023)
A description is not available for this item.
June 1, 2022
Fasteners - Hexagon regular nuts (style 1), with fine pitch thread (ISO/DIS 8673.2:2022); German and English version prEN ISO 8673:2022
A description is not available for this item.
May 1, 2016
Hexagon regular nuts (style 1), with metric fine pitch thread - Product grades A and B (ISO/DIS 8673:2016); German and English version prEN ISO 8673:2016
A description is not available for this item.
DIN EN ISO 8673
April 1, 2013
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B (ISO 8673:2012)
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
March 1, 2001
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B (ISO 8673:1999); English version of DIN EN ISO 8673
A description is not available for this item.

References

Advertisement