DIN 28124-3

Manhole closures - Part 3: For pressure, covered

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2013
Status: active
Page Count: 16
ICS Code (Reaction vessels and their components): 71.120.10
scope:

This standard applies to manhole closures1) ("closures", in the following) for pressure vessels made of alloyed and unalloyed steels and lined with stainless steel. The closures are built into pressure vessels that are mainly used in process engineering. Alternative designs or materials are to be agreed between purchaser and manufacturer.

The closures can be used under the operating conditions as specified in Table 1 (according to DIN 28036 and DIN EN 1092-1). Verification may be necessary depending on the design and in consideration of the operating conditions.

As a rule, manhole closures are designed on the basis of the process vessel-flange system (DIN 28030-1) used. Manholes of nominal size DN 500 (PN rating 10 and PN rating 16) and DN 600 (PN rating 10) can also be designed on the basis of the pipe-flange system (DIN EN 1092-1); this could lead to higher masses.

NOTE On principle, the individual components of closures in accordance with DIN 28124-2 and DIN 28124-3 can be combined (example: nozzles of 1.4541 steel according to DIN 28124-2 can be combined with a cover of material P265GH and a lining of 1.4541 steel as in DIN 28124-3).

1) See Explanatory notes, Annex A.

Document History

DIN 28124-3
July 1, 2013
Manhole closures - Part 3: For pressure, covered
This standard applies to manhole closures1) ("closures", in the following) for pressure vessels made of alloyed and unalloyed steels and lined with stainless steel. The closures are built into...
December 1, 1992
Manhole closures for stainless steel pressure vessels
A description is not available for this item.

References

Advertisement