DIN 28030-1
Flange joints for process vessels - Part 1: Technical delivery conditions
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Reaction vessels and their components): | 71.120.10 |
scope:
This standard applies to flanges for process vessels which are used as main flanges, for example for separable blade agitators, columns and heat exchangers, or as flanges for manhole closures.
These flanges are classified according to the nominal sizes of chemical equipment as in DIN 28105.
This standard applies to flanged joints as in:
a) DIN 28031 for unpressurized process vessels;
b) DIN 28033 and DIN 28034 for pressurized process vessels.
It does not apply to pipe connections or valve connections.
Pipe flanges according to DIN EN 1092-1 are usually only used for pipe connections and other similar types of connection (e.g. for nozzles and valves). Flanges for process vessels have smaller connecting dimensions than flanges for pipes etc. as in DIN EN 1092-1 and cannot be combined with the latter.
Document History