UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 4266

Aerospace series - Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated - Wide series - Dimensions and loads - Inch series; German and English version EN 4266:2013

active, Most Current
Organization: DIN
Publication Date: 1 June 2013
Status: active
Page Count: 30
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the characteristics of spherical plain bearings, metal to metal, in corrosion resisting steel, cadmium plated and chromated, wide series, inch series for aerospace applications.

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

They shall be used in the temperature range − 54 °C to 150 °C. As they are lubricated by means of the following greases:

- Code A: Grease as per MIL-PRF-23827C, operating temperature range − 73 °C to 121 °C;

- Code B: Grease as per MIL-PRF-81322G, operating temperature range − 54 °C to 177 °C.

The range of application for bearings lubricated with grease per code A is limited to 121 °C.

In both cases the spherical surface of the outer or inner ring have to be provided with a dry-film lubricant as per MIL-PRF-46010G or equivalent (anti-seizing protection).

The slide hole treatment either at the outer ring or inner ring.

Document History

DIN EN 4266
June 1, 2013
Aerospace series - Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated - Wide series - Dimensions and loads - Inch series; German and English version EN 4266:2013
This European Standard specifies the characteristics of spherical plain bearings, metal to metal, in corrosion resisting steel, cadmium plated and chromated, wide series, inch series for aerospace...
April 1, 2011
Aerospace series - Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated - Wide series - Dimensions and loads - Inch series; German and English version FprEN 4266:2010
A description is not available for this item.
April 1, 1997
Aerospace series - Bearings, spherical plain, in corrosion resisting steel, cadmium plated; wide series - Dimensions and loads; inch series
A description is not available for this item.

References

Advertisement