NPFC - MIL-PRF-23827
GREASE, AIRCRAFT AND INSTRUMENT, GEAR AND ACTUATOR SCREW
| Organization: | NPFC |
| Publication Date: | 29 September 2006 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers the requirements for one grade of grease for use at extremely low temperatures on aircraft and instruments. This grease is effective in the temperature range from -73° to 121°C. The type I grease is identified by NATO code Number G-354 (see 6.8).
intended Use:
The grease is intended for use in ball, roller and needle bearings, gears, and on sliding and rolling surfaces of such equipment as instruments, cameras, electronic gear and aircraft control... View More
Document History