NPFC - MIL-G-23827
GREASE, AIRCRAFT AND INSTRUMENT, GEAR AND ACTUATOR SCREW
| Organization: | NPFC |
| Publication Date: | 1 August 1965 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers one grade of grease intended for general use on aircraft and instruments and for use at extremely low temperatures. In addition, it will lubricate gears, actuator screws, and other equipment requiring a lubricant with high load carrying capacity. This grease is effective in the temperature range from -100° F (-73° c) to plus 250° F (121° C).
intended Use:
The grease is intended for use in ball, roller, and needle bearings, gears, and on sliding and rolling surfaces of such equipment as instruments, cameras, electronic gear, and aircraft control... View More
Document History