DIN EN 295-6
Vitrified clay pipe systems for drains and sewers - Part 6: Requirements for components of manholes and inspection chambers
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This European Standard applies for components for vitrified clay manholes and inspection chambers for buried drain and sewer systems for the conveyance of wastewater (including domestic wastewater, surface water and rainwater) under gravity and periodic hydraulic surcharge or under continuous low head of pressure.
It specifies different strength classes and heights of sections. It also specifies the requirements for components used for joints, systems of joint dimensions and the materials rubber, polyurethane and polypropylene used for joints.
NOTE 1 The specifiers/purchaser
This standard does not apply to manhole tops and cover slabs.
NOTE 2 Corresponding provisions for the evaluation of conformity (ITT and FPC) and sampling and those for the test methods are further specified in EN 295-2 and EN 295-3, respectively.
Document History