CSA ISO/IEC 8473-2
Information technolgy - Protocol for providing the connectionless-mode network service - Part 2: Provision of the underlying service by an ISO/IEC 8802 subnetwork
| Organization: | CSA |
| Publication Date: | 1 November 1996 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
scope:
This part of ISWIEC 8473 specifies the way in which the underlying service assumed by the protocol defined by ISO/IEC 8473-1 is provided by a subnetwork that conforms to ISOAEC 8802 through the operation of a subnetwork dependent convergence function (SNDCF) as described in ISOAEC 8648. The SNDCF specified by this part of ISO/IEC 8473 may be used with any ISOAEC 8802 compliant subnetwork that provides the logical link control sublayer interface service defined by ISO/IEC 8802-2.
This part of ISO/IEC 8473 also provides the PIGS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ISO/IEC 9646- 1.
Document History