UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 9595

Information technology - Open Systems Interconnection - Common management information service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 March 2012
Status: active
Page Count: 48
ICS Code (Application layer): 35.100.70
scope:

This Recommendation | International Standard defines an Application Service Element (the Common Management Information Service Element), which may be used by an application process in a centralized or decentralized management environment to exchange information and commands for the purpose of systems management, as defined by the OSI Management Framework in CCITT Rec. X.700 | ISO/IEC 7498-4. This Recommendation | International Standard is positioned in the application layer of ITU-T Rec. X.200 | ISO/IEC 7498-1 and is defined according to the model provided by ITU-T Rec. X.207 | ISO/IEC 9545.

This Recommendation | International Standard defines:

- a set of service primitives that constitute the application service element;

- the parameters that are passed in each service primitive;

- any necessary information for the semantic description of each service primitive.

This Recommendation | International Standard does not define:

- the nature of any implementation intended to provide the defined service;

- the semantics associated with the information or commands that are exchanged by means of the service;

- the manner in which management is accomplished by the user of the service;

- the nature of any interactions which result in the use of the service.

No requirement is made for conformance to this Recommendation | International Standard.

Document History

CSA ISO/IEC 9595
March 1, 2012
Information technology - Open Systems Interconnection - Common management information service
This Recommendation | International Standard defines an Application Service Element (the Common Management Information Service Element), which may be used by an application process in a centralized...
March 1, 2002
Information Technology Open Systems Interconnection Common Management Information Service
This Recommendation | International Standard defines an Application Service Element (the Common Management Information Service Element), which may be used by an application process in a centralized...

References

Advertisement