DIN EN 14617-13
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This European Standard covers the determination of DC insulation
resistance, surface resistance and resistivity, and the
corresponding electrical conductance and conductivity of specimens
of agglomerated stone products conforming to the definition
reported in EN 14618. These products are usually made by stone
aggregates bound via either resin and filler or cement and water
(paste components), or a mixture of polymer/cement and related
addition (such as reinforcing fibres, electrically
insulating/conductin
Resistivity/conducti
Volume resistance and resistivity test method and the corresponding electrical conductance and conductivity of specimens of agglomerated stone products are also included (see Annex C - informative).
Document History