ASTM International - ASTM D5137-07(2013)
Standard Specification for Hexyl Acetate
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other organic chemicals): | 71.080.99 |
scope:
1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet.
abstract:
This specification establishes the properties and requirements for hexyl acetate used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related... View More
Document History