UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60546-2

Controllers with analogue signals for use in industrial-process control systems Part 2: Guidance for inspection and routine testing

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2013
Status: active
Page Count: 28
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This International Standard applies to pneumatic and electrical industrial-process controllers using analogue signals which are in accordance with IEC 60381-1 and IEC 60381-2. The provisions of this standard are applicable in principle to controllers having different, but continuous signals.

This standard is intended to provide technical guidance for inspection and routine testing of controllers, for instance, as acceptance tests or after repair. For a full evaluation, IEC 60546-1 should be used. Quantitative criteria for acceptable performance are established by agreement between manufacturer and user. The requirements of this standard are effective when agreed upon by the manufacturer and the user.

Document History

CEI EN 60546-2
June 1, 2013
Controllers with analogue signals for use in industrial-process control systems Part 2: Guidance for inspection and routine testing
This International Standard applies to pneumatic and electrical industrial-process controllers using analogue signals which are in accordance with IEC 60381-1 and IEC 60381-2. The provisions of this...
July 1, 2011
Controllers with analogue signals for use in industrial-process control systems Part 2: Guidance for inspection and routine testing
La Norma, che si differenzia dalla precedente per alcune modifiche tecniche e aggiornamenti, si applica ai controllori di processo industriale pneumatici ed elettrici che impiegano segnali analogici...
February 1, 1998
Controllers with analogue signals for use in industrial-process control systems - Part 2: Guidance for inspection and routine testing
La Norma ha lo scopo di fornire una guida tecnica per le prove d'ispezione e per le prove normali dei regolatori, per esempio per le prove di accettazione o dopo una riparazione. La presente Norma...
April 1, 1992
Regolatori con segnali analogici utilizzati nei sistemi di controllo dei processi industriali. - Parte 2: Guida per le prove d'ispezione e normali
Versione italiana della Norma Europea CENELEC EN 60546-2, identica alla Pubblicazione IEC 546-2 (1987), la Norma ha lo scopo di fornire una guida tecnica per le prove d'ispezione e per le prove...

References

Advertisement