UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 2891.14.2

Methods of sampling and testing asphalt Method 14.2: Field density tests-Determination of field density of compacted asphalt using a nuclear thin-layer density gauge

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 19 June 2013
Status: active
Page Count: 12
scope:

This Standard sets out the method for determining the field density of thin layers of asphalt using a nuclear thin-layer density gauge with two backscatter modes of operation or geometrics. The gauge simultaneously determines, by the independent backscatter geometrics, two values of gross mass per unit volume. These values are then used, with the depth calibration, to estimate the density of the top layer of asphalt, at the thickness selected, using a proportioning calculation.

The method is applicable to asphalt layers between 25 mm and 100 mm thick and to asphalts having a nominal maximum size not greater than 40 mm.

The method does not detail the operation of the gauge but refers the operator to the manufacturer's handbook.

When nuclear gauges are used for density measurement, the quantity of material being assessed is not precisely known. However, reference to the manufacturer's handbook and to current literature may indicate the likely volume.

A nuclear gauge gives an indirect measure of field density and, hence, requires calibration, in accordance with AS/NZS 2891.14.3. Regular checks on the operation and the calibration of the gauge are also required (see Appendix A). A density offset is determined for each material being tested (see Appendix B).

Document History

SNZ AS/NZS 2891.14.2
June 19, 2013
Methods of sampling and testing asphalt Method 14.2: Field density tests-Determination of field density of compacted asphalt using a nuclear thin-layer density gauge
This Standard sets out the method for determining the field density of thin layers of asphalt using a nuclear thin-layer density gauge with two backscatter modes of operation or geometrics. The gauge...
April 5, 1999
Methods of Sampling and Testing Aphalt Method 14.2: Field Density Tests - Determination of Field Density of Compacted Asphalt Using a Nuclear Surface Moisture-Density Gauge - Backscatter Mode
A description is not available for this item.

References

Advertisement