ISO 4126-1
Safety devices for protection against excessive pressure - Part 1: Safety valves
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.
This is a product standard and is not applicable to applications of safety valves.
Document History
June 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves AMENDMENT 1
A description is not available for this item.
ISO 4126-1
July 15, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valves having a flow diameter of 4 mm and...
February 15, 2004
Safety devices for protection against excessive pressure Part 1: Safety valves
This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valves having a flow diameter...
January 1, 1991
Safety Valves - Part 1: General Requirements
A description is not available for this item.