UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS S 0014

Ergonomics-Accessible design-Sound pressure levels of auditory signals for consumer products

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2013
Status: active
Page Count: 27
ICS Code (Aids for deaf and hearing impaired people): 11.180.15
ICS Code (Ergonomics): 13.180
scope:

This Standard specifies methods for determining the sound pressure level range of auditory signals so that the users of consumer products, including people with agerelated hearing loss, can hear the signal properly in the presence of interfering sounds.

Auditory signals, in this Standard, refer to sounds with a fixed frequency (also called beep sounds) and do not include variable frequency sounds, melodic sounds, or voice guides.

This Standard is applicable to auditory signals which are heard in the room 1) at an approximate maximum distance of 4 m from the product, as long as no physical barrier exists between the product and the user. It is not applicable to auditory signals heard through a head receiver or earphones, or to those heard with the ear located very near to the sound source because of the interference of the head with sound propagation.

This Standard does not specify the sound pressure level of auditory signals regulated by other statutes, such as those for fire alarms, gas leakages and crime prevention, nor does it specify auditory signals particular to a communication tool such as telephones.

This Standard does not specify auditory danger signals for public or work areas which are covered in ISO 7731, ISO 8201, and ISO 11429.

Note 1) For auditory signals which are heard at a distance exceeding 4 m between the product and the user, or in the presence of a wall between the two, higher sound pressure level than those specified in this Standard may be needed.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 24501: 2010 Ergonomics-Accessible design-Sound pressure levels of auditory signals for consumer products (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS S 0014
March 21, 2013
Ergonomics-Accessible design-Sound pressure levels of auditory signals for consumer products
This Standard specifies methods for determining the sound pressure level range of auditory signals so that the users of consumer products, including people with agerelated hearing loss, can hear the...
February 20, 2009
Guidelines for the elderly and people with disabilities - Auditory signals on consumer products - Sound pressure levels of signals for the elderly and in noisy conditions
A description is not available for this item.
October 20, 2003
Guidelines for the elderly and people with disabilities - auditory signals on consumer products - Sound pressure levels of signals for the elderly and in noisy conditions
A description is not available for this item.

References

Advertisement