JSA - JIS S 0013

Guidelines for older persons and persons with disabilities-Auditory signals for consumer products

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: active
Page Count: 14
ICS Code (Alarm and warning systems): 13.320
ICS Code (Domestic safety): 13.120
ICS Code (Home economics in general): 97.020
ICS Code (Technical product documentation): 01.110
scope:

This Standard specifies the auditory signals used as a means of feedback for operations or conditions of consumer products when used by a person with or without visual or auditory impairment.It is intended to be applied as appropriate to such products depending on the product type and its conditions of use.

It is applicable to auditory signals of a fixed frequency used in general applications (also called "beep sound"), but not to variable frequency or melodic sounds.

It does not specify fire or gas leak alarm sounds or crime prevention alarm sounds (determined by other laws and regulation), electronic chimes, voice guides or other sounds particular to communication instruments such as telephones; nor is it applicable to auditory danger signals for public or work areas (covered in ISO 7731, ISO 8201 and ISO 11429).

It is not applicable to machines and equipment used for professional work; nor does it specify the sound pressure levels of auditory signals form the consumer products.

NOTE 1 For the determination of these levels, taking into consideration accessible design, see JIS S 0014.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 24500 : 2010 Ergonomics-Accessible design-Auditory signals for consumer products (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS S 0013
March 22, 2011
Guidelines for older persons and persons with disabilities-Auditory signals for consumer products
This Standard specifies the auditory signals used as a means of feedback for operations or conditions of consumer products when used by a person with or without visual or auditory impairment.It is...
March 1, 2004
Guidelines for the elderly and people with disabilities - Auditory signals on consumer products
A description is not available for this item.
February 1, 2004
Guidelines for the elderly and people with disabilities - Auditory signals on consumer products
A description is not available for this item.
January 20, 2002
Guidelines for the elderly and people with disabilities - Auditory signals on consumer products
A description is not available for this item.

References

Advertisement