ASTM International - ASTM F1377-13
Standard Specification for Cobalt-28Chromium-6Molybdenum Powder for Coating of Orthopedic Implants (UNS R30075)
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for cobalt-28chromium-6m
1.2 Powders covered under this specification may be used to form coatings by sintering or thermal spraying techniques.
1.3 This specification covers powder requirements only. It does not address properties of the coatings formed from them.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the requirements for cobalt-28chromium-6m
Document History