DIN EN ISO 21180
Light conveyor belts - Determination of the maximum tensile strength (ISO 21180:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283 is not applicable.
Document History
DIN EN ISO 21180
September 1, 2013
Light conveyor belts - Determination of the maximum tensile strength (ISO 21180:2013)
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
May 1, 2007
Light conveyor belts - Determination of the maximum tensile strength (ISO 21180:2005)
A description is not available for this item.