UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC TR 20943-6

Information technology - Procedures for achieving metadata registry content consistency - Part 6: Framework for generating ontologies

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2013
Status: active
Page Count: 20
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC TR 20943 covers the framework for generating ontologies based on ISO/IEC 11179- 3, and provides the procedure and mapping model for generating ontologies.

This part of ISO/IEC TR 20943 describes a method to generate ontologies for a context using concepts in ISO/IEC 11179-3. Most ontologies are basically composed of classes (concepts), properties, relations between classes, and instances (objects or individuals). This part considers the generation of ontology consisting of a subset of ontology components required for defining ontologies at the conceptual level which is called "FGO_Ontology". This part uses the prefix "FGO_" to avoid confusion from homonym and to clearly identify each term. For example, "Property" is specified in ISO/IEC 11179-3 as well as in this part, but the meaning is slightly different. This part defines FGO_Class, FGO_Property, and FGO_Relation to distinguish between components of FGO_Ontology and components of ISO/IEC 11179-3.

This part of ISO/IEC TR 20943 specifies the method to generate ontologies using registered concepts in ISO/IEC 11179-3 Concepts metamodel region and Data description metamodel region. This part of ISO/IEC TR 20943 specifies a procedure and method for generating ontologies due to an application domain reusing concepts registered in a metadata registry.

This part of ISO/IEC TR 20943 does not include a way to describe in a specific ontology description language, such as Resource Description Framework (RDF), RDF Schema (RDFS), Web Ontology Language (OWL), Topic Map, and Knowledge Interchange Format (KIF).

Document History

ISO/IEC TR 20943-6
November 1, 2013
Information technology - Procedures for achieving metadata registry content consistency - Part 6: Framework for generating ontologies
This part of ISO/IEC TR 20943 covers the framework for generating ontologies based on ISO/IEC 11179- 3, and provides the procedure and mapping model for generating ontologies. This part of ISO/IEC...

References

Advertisement