UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60068-2-65

Environmental testing Part 2-65: Tests - Test Fg: Vibration - Acoustically induced method

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2013
Status: active
Page Count: 38
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60068 provides standard procedures and guidance for conducting acoustic tests in order to determine the ability of a specimen to withstand vibration caused by a specified sound-pressure level environment to which it is, or is liable to be, subjected.

For sound pressure level environments of less than 120 dB acoustic tests are not normally required.

This standard determines the mechanical weakness and/or degradation in the performance of specimens and to use this information, in conjunction with the relevant specification, to decide on their acceptability for use. The methods of test may also be used as a means of establishing the mechanical robustness or fatigue resistance of specimens.

Two procedures are described for conducting tests and for measurement of the sound pressure levels within the acoustic noise field and considers the need for measurement of the vibration responses at specified points on the specimen. It also gives guidance for the selection of the acoustic noise environment, spectrum, sound pressure level and duration of exposure.

The progressive wave tube method is relevant to material where aerodynamic turbulence will excite part, or all, of the total external surface. Such applications include aircraft panel assemblies where the excitation exists on one side only. The reverberant chamber method is relevant where it is preferable to induce vibration onto the entire external surface of equipment by distributed excitation rather than fixed points by means of electro-dynamic shakers.

Document History

CEI EN 60068-2-65
October 1, 2013
Environmental testing Part 2-65: Tests - Test Fg: Vibration - Acoustically induced method
This part of IEC 60068 provides standard procedures and guidance for conducting acoustic tests in order to determine the ability of a specimen to withstand vibration caused by a specified...
May 1, 1996
Environmental testing – Part 2: Methods of test - Test Fg: Vibration, acoustically induced
La presente Norma riguarda procedure normalizzate per effettuare prove e misure di pressione acustica su campioni per determinarne la debolezza meccanica e/o la degradazione delle prestazioni. La...

References

Advertisement