FORD WSS-M2P170-B6
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650°C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 18 October 2013 |
| Status: | inactive |
| Page Count: | 6 |
scope:
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
Document History
FORD WSS-M2P170-B6
October 18, 2013
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650°C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
May 25, 2010
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650 DEGREES C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
March 17, 2009
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components