UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60831-2

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V – Part 2: Ageing test, self-healing test and destruction test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2014
Status: active
Page Count: 26
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Power capacitors): 31.060.70

Document History

IEC 60831-2
February 1, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V – Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
December 1, 1995
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
This part of IEC 831 applies to capacitors according to IEC 831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors. NOTE -The numbering of...

References

Advertisement