IEC 60831-2
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 831 applies to capacitors according to IEC 831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors.
NOTE -The numbering of the clauses and subclauses in this standard corresponds to that of IEC 831-1.
Document History
February 1, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V – Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
IEC 60831-2
December 1, 1995
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
This part of IEC 831 applies to capacitors according to IEC 831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors.
NOTE -The numbering of...