BSI - BS EN 60831-1

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 2014
Status: active
Page Count: 42
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Power capacitors): 31.060.70

Document History

BS EN 60831-1
July 31, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
May 15, 1998
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.
May 15, 1998
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1kV Part 1: General Performance, testing and rating Safety requirements Guide for installation and operation
A description is not available for this item.
March 15, 1994
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.

References

Advertisement