BSI - BS EN 60831-2
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 2: Ageing test, self-healing test and destruction test
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
BS EN 60831-2
June 30, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
October 15, 1996
Shunt Power Capacitors of the Self-Heating Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.
March 15, 1994
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.