BSI - BS EN 60831-2

Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 2: Ageing Test, Self-Healing Test and Destruction Test

inactive
Organization: BSI
Publication Date: 15 March 1994
Status: inactive
Page Count: 18
ICS Code (Power capacitors): 31.060.70

Document History

June 30, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
October 15, 1996
Shunt Power Capacitors of the Self-Heating Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.
BS EN 60831-2
March 15, 1994
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.
Advertisement