BSI - BS EN 60831-2
Shunt Power Capacitors of the Self-Heating Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test, Self-Healing Test and Destruction Test
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 October 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
June 30, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
BS EN 60831-2
October 15, 1996
Shunt Power Capacitors of the Self-Heating Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.
March 15, 1994
Shunt Power Capacitors of the Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 2: Ageing Test, Self-Healing Test and Destruction Test
A description is not available for this item.