BSI - BS EN 60931-1

Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 September 1998
Status: active
Page Count: 36
ICS Code (Power capacitors): 31.060.70

Document History

December 12, 2023
BS EN IEC 60931-1 Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
BS EN 60931-1
September 15, 1998
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.
September 15, 1998
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.
March 15, 1994
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.

References

Advertisement