BSI - BS EN 60931-1
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 September 1998 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Power capacitors): | 31.060.70 |
Document History
December 12, 2023
BS EN IEC 60931-1 Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
September 15, 1998
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.
BS EN 60931-1
September 15, 1998
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV - Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.
March 15, 1994
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 1: General - Performance, Testing and Rating - Safety Requirements - Guide for Installation and Operation
A description is not available for this item.