BSI - BS EN 60931-2

Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test and Destruction Test

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 September 1996
Status: active
Page Count: 14
ICS Code (Power capacitors): 31.060.70

Document History

December 12, 2023
BS EN IEC 60931-2 Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V Part 2: Ageing test and destruction test
A description is not available for this item.
BS EN 60931-2
September 15, 1996
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1 kV Part 2: Ageing Test and Destruction Test
A description is not available for this item.
March 15, 1994
Shunt Power Capacitors of the Non-Self-Healing Type for a.c. Systems Having a Rated Voltage up to and Including 1000 V Part 2: Ageing Test and Destruction Test
A description is not available for this item.

References

Advertisement